TransPak 7" Identification Cable Ties CTID75

Suppliers

Company
Product
Description
Supplier Links
7
San Jose, CA, USA
7" Identification Cable Ties
CTID75
7" Identification Cable Ties CTID75
Textured tab for writing part numbers or data. Tie and identify bundles in one operation. Self locking seal. Tamper evident. Natural color tie.

Textured tab for writing part numbers or data.

  • Tie and identify bundles in one operation.
  • Self locking seal.
  • Tamper evident.
  • Natural color tie.
Supplier's Site

Technical Specifications

  TransPak
Product Category Cable Ties
Product Number CTID75
Product Name 7" Identification Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Identification ID Tag Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Natural and UV Black
Length 3.94 to 9.94 inch (100 to 252 mm)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Cable Ties - 4-603225-0 - TE Connectivity
Specs
Material Nylon
Length 8.9 inch (226 mm)
View Details
2 suppliers