3M Cable Ties and Zip Ties CT48BK175-L

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M127BKL-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M127BKL-ND
Cable Ties and Zip Ties 3M127BKL-ND
Standard, Locking Black 14.70" (373.38mm) 0.360" (9.14mm) 175 lbs (79.40 kg)

Standard, Locking Black 14.70" (373.38mm) 0.360" (9.14mm) 175 lbs (79.40 kg)

Supplier's Site Datasheet
Cable Ties and Zip Ties - 19-CT48BK175-L-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
19-CT48BK175-L-ND
Cable Ties and Zip Ties 19-CT48BK175-L-ND
CBL TIE LOCKING BLK 175LBS 3.99'

CBL TIE LOCKING BLK 175LBS 3.99'

Supplier's Site Datasheet
3M Black Standard Cable Tie 53187 - 47.9 in Length - 0.36 in Wide - 051128-59322 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Standard Cable Tie 53187 - 47.9 in Length - 0.36 in Wide
051128-59322
3M Black Standard Cable Tie 53187 - 47.9 in Length - 0.36 in Wide 051128-59322
The 3M black standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 175 psi to provide the holding power you need. The length supports a maximum bundle diameter of 14.6 in. The overall length and width are 47.9 in x 0.36 in.

The 3M black standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 175 psi to provide the holding power you need. The length supports a maximum bundle diameter of 14.6 in. The overall length and width are 47.9 in x 0.36 in.

Supplier's Site
Cable Tie, Nylon6.6, 1.217M, 175Lb, Pk50, Black; Cable Tie Material 3M - 56W4298 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 1.217M, 175Lb, Pk50, Black; Cable Tie Material 3M
56W4298
Cable Tie, Nylon6.6, 1.217M, 175Lb, Pk50, Black; Cable Tie Material 3M 56W4298
CABLE TIE, NYLON6.6, 1.217M, 175LB, PK50, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.217m; Cable Tie Width:9.1mm; Cable Bundle Diameter Max:372mm; Cable Tie Type:Heavy Duty; Product Range:CT48 Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 1.217M, 175LB, PK50, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.217m; Cable Tie Width:9.1mm; Cable Bundle Diameter Max:372mm; Cable Tie Type:Heavy Duty; Product Range:CT48 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 3M127BKL-ND 051128-59322 56W4298
Product Name Cable Ties and Zip Ties 3M Black Standard Cable Tie 53187 - 47.9 in Length - 0.36 in Wide Cable Tie, Nylon6.6, 1.217M, 175Lb, Pk50, Black; Cable Tie Material 3M
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

 - 1235031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
Color Black
Length 14.17 inch (360 mm)
View Details
KBH Holder- for Hook-And-Loop Tapes - 61052.9005 - icotek Corp
Specs
Material Polyamide
Length 1.5 inch (38 mm)
Operating Temperature -40 to 140 C (-40 to 284 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 2-160967-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 3.86 inch (98 mm)
View Details