L.H. Dottie Company Special Application Cable Tie DTP11

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Application Cable Tie - DTP11 - L.H. Dottie Company
Commerce, CA, USA
Special Application Cable Tie
DTP11
Special Application Cable Tie DTP11
NYLON MATERIAL BURGUNDY COLOR 11.25 INCH 0.18 INCH UL 1565 APPROVAL 0.52 INCH THICKNESS 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.062 INCH BUNDLE DIAMETER DTP MODEL
  • NYLON MATERIAL
  • BURGUNDY COLOR
  • 11.25 INCH
  • 0.18 INCH
  • UL 1565 APPROVAL
  • 0.52 INCH THICKNESS
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3.062 INCH BUNDLE DIAMETER
  • DTP MODEL
Supplier's Site Datasheet
Special Application Cable Tie - DTP11 - L.H. Dottie Company
Commerce, CA, USA
Special Application Cable Tie
DTP11
Special Application Cable Tie DTP11
NYLON MATERIAL BURGUNDY COLOR 11.25 INCH 0.18 INCH UL 1565 APPROVAL 0.52 INCH THICKNESS 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.062 INCH BUNDLE DIAMETER DTP MODEL
  • NYLON MATERIAL
  • BURGUNDY COLOR
  • 11.25 INCH
  • 0.18 INCH
  • UL 1565 APPROVAL
  • 0.52 INCH THICKNESS
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3.062 INCH BUNDLE DIAMETER
  • DTP MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Cable Ties
Product Number DTP11
Product Name Special Application Cable Tie
Color Burgundy
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Transparent Polyurethane Straps - C654743 - Kuriyama of America, Inc.
Specs
Material Polyurethane
View Details