HAVE, Inc. Rip Ties 1"X4" Cable Catch 5Pk RIPC4-5PK

Suppliers

Company
Product
Description
Supplier Links
Rip Ties 1
Hudson, NY, USA
Rip Ties 1"X4" Cable Catch 5Pk
RIPC4-5PK
Rip Ties 1"X4" Cable Catch 5Pk RIPC4-5PK
RIPC4BLA-5PK- Rip Tie CableCatch, 1"x4", 5 Pack, Black Rip-Tie CableCatch, Organize Cables Against a Surface. Adhesive backing permanently adheres to any smooth, flat surface. CableCatches have a convenient pull tab for fast and easy release. The Rip-Tie CableCatch allows the user to change or move cables easily just by pulling the tab - only one hand is needed. Anchor cords,cables and wires neatly along surfaces and out of the way. Acrylic pressure sensitive adhesive securely attaches to equipment racks, desks, or walls. Peel-away backing makes the CableCatch easy to use to install. "Soft Hold" of the CableCatches successfully maintains the integrity of the cable performance, and offer easy & reliable way to organize high performance data cable withoutusing nylon ties. One quick pull of the tab releases the bundle for easy rearranging and quick equipment set-ups. Re-usable and environmentally friendly, no more throwing away nylon cable ties.

RIPC4BLA-5PK- Rip Tie CableCatch, 1"x4", 5 Pack, Black
Rip-Tie CableCatch, Organize Cables Against a Surface. Adhesive backing permanently adheres to any smooth, flat surface. CableCatches have a convenient pull tab for fast and easy release. The Rip-Tie CableCatch allows the user to change or move cables easily just by pulling the tab - only one hand is needed.

  • Anchor cords,cables and wires neatly along surfaces and out of the way.
  • Acrylic pressure sensitive adhesive securely attaches to equipment racks, desks, or walls.
  • Peel-away backing makes the CableCatch easy to use to install.
  • "Soft Hold" of the CableCatches successfully maintains the integrity of the cable performance, and offer easy & reliable way to organize high performance data cable withoutusing nylon ties.
  • One quick pull of the tab releases the bundle for easy rearranging and quick equipment set-ups.
  • Re-usable and environmentally friendly, no more throwing away nylon cable ties.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Ties
Product Number RIPC4-5PK
Product Name Rip Ties 1"X4" Cable Catch 5Pk
Unlock Full Specs
to access all available technical data

Similar Products

KBH Holder- for Hook-And-Loop Tapes - 61074.9005 - icotek Corp
Specs
Material Polyamide
Length 1.5 inch (38 mm)
Operating Temperature -40 to 140 C (-40 to 284 F)
View Details
Identification ID Tag Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Natural and UV Black
Length 3.94 to 9.94 inch (100 to 252 mm)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
 - 121646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; 316 Stainless Steel
Color Metallic
Length 24.02 inch (610 mm)
View Details
Cable Ties - 2-604774-0 - TE Connectivity
Specs
Material Nylon
Length 15.43 inch (392 mm)
View Details
2 suppliers