Ladder type marine grade 316 stainless steel cable ties, available with or without a black polyester-epoxy coating. The construction of these metal cable ties gives them greater flexibility in comparison to a standard stainless steel cable tie.
Length = 610mm
Width = 12 mm
Colour = Metallic
Material = 316 Stainless Steel
Type = Ladder
Quantity = 100
Minimum Operating Temperature = -80°C
Maximum Operating Temperature = +538°C
Tensile Strength = 1089.76N
Maximum Bundle Diameter = 150mm
RS Components, Ltd. | |
---|---|
Product Category | Cable Ties |
Product Number | 121646 |
Material | Stainless Steel; 316 Stainless Steel |