HellermannTyton HTTN Cable Ties T50R0HSM4

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HTTN Cable Ties - T50R0HSM4 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T50R0HSM4
HTTN Cable Ties T50R0HSM4
High-Temp Cable Tie, 8in. Long, UL

High-Temp Cable Tie, 8in. Long, UL

Supplier's Site
T50R HEAT STABILIZED BLAC - T50R0HSM4 - Heilind Electronics, Inc.
Wilmington, MA, United States
T50R HEAT STABILIZED BLAC
T50R0HSM4
T50R HEAT STABILIZED BLAC T50R0HSM4
T50R HEAT STABILIZED BLAC

T50R HEAT STABILIZED BLAC

Supplier's Site
Cable Ties and Zip Ties - 1436-1539-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1539-ND
Cable Ties and Zip Ties 1436-1539-ND
Standard, Locking Black 1.97" (50.00mm) 0.181" (4.60mm) 50 lbs (22.68 kg)

Standard, Locking Black 1.97" (50.00mm) 0.181" (4.60mm) 50 lbs (22.68 kg)

Supplier's Site Datasheet
Cable Tie; 8 in.; Black - 70162716 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; 8 in.; Black
70162716
Cable Tie; 8 in.; Black 70162716
Standard Cable Tie, 8 Length, Black Color Heat stablized standard tie.

Standard Cable Tie, 8 Length, Black Color
Heat stablized standard tie.

Supplier's Site
Cable Tie, 202Mm, Pa6.6 Hs, 50Lb, Black; Cable Tie Material Hellermanntyton - 75Y3740 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 202Mm, Pa6.6 Hs, 50Lb, Black; Cable Tie Material Hellermanntyton
75Y3740
Cable Tie, 202Mm, Pa6.6 Hs, 50Lb, Black; Cable Tie Material Hellermanntyton 75Y3740
CABLE TIE, 202MM, PA6.6 HS, 50LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:202mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 202MM, PA6.6 HS, 50LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:202mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number T50R0HSM4 T50R0HSM4 1436-1539-ND 70162716 75Y3740
Product Name HTTN Cable Ties T50R HEAT STABILIZED BLAC Cable Ties and Zip Ties Cable Tie; 8 in.; Black Cable Tie, 202Mm, Pa6.6 Hs, 50Lb, Black; Cable Tie Material Hellermanntyton
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 2-603227-9 - TE Connectivity
Specs
Material Nylon
Length 5.83 inch (148 mm)
View Details