TE Connectivity Cable Ties 2-603227-9

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 31.75 MM  [1.25 INCH ] Product Length : 148 MM  [5.83 INCH ] Product Thickness : 1.1 MM  [.043 INCH ] Product Width : 3.56 MM  [.14 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 30 Tensile Strength (NEWT) : 133.5
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 31.75 MM  [1.25 INCH ] Product Length : 148 MM  [5.83 INCH ] Product Thickness : 1.1 MM  [.043 INCH ] Product Width : 3.56 MM  [.14 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 30 Tensile Strength (NEWT) : 133.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2-603227-9 - TE Connectivity
Berwyn, PA, United States
Cable Ties
2-603227-9
Cable Ties 2-603227-9
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 31.75 MM  [1.25 INCH ] Product Length : 148 MM  [5.83 INCH ] Product Thickness : 1.1 MM  [.043 INCH ] Product Width : 3.56 MM  [.14 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 30 Tensile Strength (NEWT) : 133.5

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Dimensions


  • Compatible Cable Bundle Diameter Range : 31.75 MM  [1.25 INCH ]
  • Product Length : 148 MM  [5.83 INCH ]
  • Product Thickness : 1.1 MM  [.043 INCH ]
  • Product Width : 3.56 MM  [.14 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 30
  • Tensile Strength (NEWT) : 133.5
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 2-603227-9
Product Name Cable Ties
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-259 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details
Cable Ties - EN3742-208 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details
Cable Ties - 1-608692-0 - TE Connectivity
Specs
Material Nylon
Length 6.46 inch (164 mm)
View Details
3 suppliers