Alpha Wire hook-up wire that is UL1061 listed and CSA AWM I A/B FT1 certified. The wire comprises stranded or solid tinned copper conductor with semi-rigid PVC insulation, allowing the wire to stay functional through temperatures of + 80°C. These properties also give the wire the ability to withstand abrasion and have a high resistance to certain substances such as oils, solvents and chemical. The hook-up wire is available in a large range of colours and is recommended for internal wiring and wiring harness assemblies.
Cross Sectional Area = 0.23 mm²
Sheath Colour = Purple
Wire Style = UL1061
Core Strands = 7/0.20 mm
Insulation Material = PVC
Outer Diameter = 1.15mm
Length = 30m
Number of Strands = 7
Voltage Rating = 300 V
Size of Strands = 0.2 mm
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 300V, Violet, 100ft, 3250 VI005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3250 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1
RS Components, Ltd. | Lapp Tannehill | |
---|---|---|
Product Category | Hookup Wires | Hookup Wires |
Product Number | 1680736 | ALP3250-VI005 |
Product Name | 3250 VI005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Violet - 100ft | |
Rated Voltage | 300 volts | 300 volts |
Nominal Diameter | 0.0453 inch (1.15 mm) | 0.0440 inch (1.12 mm) |
Wire Insulation | Polyvinyl Chloride | Polyvinyl Chloride; PVC |
International | 0.2300 mm² (3.57E-4 in²) | |
Stranding Type | 7 |