8 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conducto
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Multiconductor Cables | Cable Assemblies |
Product Number | BEL1874-100-ND | 87K1908 |
Product Name | Multiple Conductor Cables | Shielded Multiconductor Cable, 8 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden |
Product Category | Cable | |
Cable Jacket | Polyvinyl Chloride | |
Cable Insulation | Polyvinyl Chloride | |
Cable Conductor | Copper, Tinned | |
Cable Shielding | Foil Braid |