12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
SHIELDED MULTIPAIR CABLE 6PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes
SHLD MULTIPAIR, 6 PAIR, 24AWG, 30.5M; Cable Shielding:Screened; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Chrome; No. of Max Strands x Strand RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Multiconductor Cables | Cable Assemblies |
Product Number | BEL1828-100-ND | 03F4122 |
Product Name | Multiple Conductor Cables | Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden |
Product Category | Cable | |
Cable Jacket | Polyvinyl Chloride | |
Cable Insulation | Polyethylene | |
Cable Conductor | Copper, Tinned | |
Cable Shielding | Foil Braid |