Description
Triad chassis mount World Series single Phase transformers are designed to meet U.S. and International standards including CSA, IEC, TUV and UL requirements. The single phase transformers consist of a dual bobbin design positioned inside an insulating shroud and constructed with UL approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated from each other, and from the core itself. Chassis mount World Series single phase transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient “quick connect” terminations.
PWR XFMR LAMINATED 130VA CHAS MT
PWR XFMR LAMINATED 130VA CHAS MT
POWER XFMR 28.0Vct@4.6A UL/CSA/VDE CHASSIS MOUNT/VPS28-4600 RoHS Compliant: Yes
Triad Magnetics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
Product Number | VPS28-4600 | 237-1281-ND | VPS28-4600 | 37B9233 |
Product Name | Chassis Mount - Quick-Connect World Series Power Single Phase Transformer | Power Transformers | Transformers - Power Transformers | Power Xfmr 28.0Vct@4.6A Ul/csa/vde Chassis Mount/vps28-4600 Rohs Compliant Triad Magnetics |
Transformer Type | Encapsulated Transformers; Power Transformer; Single Phase Transformer | Power Transformer | Laminated Core | |
Mounting | Chassis | Chassis | Chassis | |
Construction | Laminate | Laminate | Laminate | |
Primary Frequency | 50 / 60 Hz | |||
Single Phase Configuration | Dual | Dual |