Optional enclosure with or without cord, plug and receptacle
Toroid Corp. of Maryland | |
---|---|
Product Category | Power Transformers |
Product Number | Model AZ85622 |
Product Name | Auto-Transformer |
Transformer Type | Autotransformer |
Mounting | Chassis; Dish/Disk |
Construction | Toroidal Core |
Primary Frequency | 50 Hz (optional feature); 60 Hz (optional feature); 50 / 60 Hz (optional feature) |
Single Phase Configuration | Single |