Toroid Corp. of Maryland Datasheets for Power Transformers
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more
| Product Name | Notes |
|---|---|
| Built in thermal fuse rated at 130C, toroidal core of grain oriented steel | |
| Class B insulation, low temperature rise, excellent voltage regulation | |
| Multivoltage rectifier transformer, for 5V, ±12V or 15V regulated DC | |
| Optional enclosure with or without cord, plug and receptacle | |
| Rectifier transformer for 117V/60Hz, UL / CSA recognized | |
| Rectifier transformer recognized to UL 1411, CSA certified with EN / TUV | |
| Thermal current limiting fuse, aluminum enclosure, in-rush current limiting | |
| Transformer for solid state amplifiers | |
| Wall, chassis, table top and cart installations, aluminum enclosure |