Features
Videos
PWR XFMR TOROIDAL 80VA CHAS MT
PWR XFMR TORO 80VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 1182H110 | 1182H110 | HM2423-ND | 1182H110 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Toroidal | |
| Construction | Toroidal Core | Toroidal Core | Toroidal Core | |
| Output Voltage | 110 volts | 110 to 220 volts | 110 to 220 volts | |
| Power Rating (VA) | 80 VA | 80 VA | 80 VA | 80 VA |
| Standards / Compliance | RoHS |