Description
The Triad Flat pack power single phase transformer is designed to meet the needs of lower clearance PC board and solid state power designs. These units can also be usedfor control and instrumentation applications. Voltages and currents were chosen for widely used power applications. It is offered in a dual primary and dual secondary configuration.
PWR XFMR LAMINATED 24VA TH
PWR XFMR LAMINATED 24VA TH
POWER XFMR 56.0Vct@0.425A UL/cUL FLAT PACK PCB MOUNT RoHS Compliant: Yes
Triad Magnetics | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
Product Number | FP56-425 | FP56-425 | FP56-425-ND | 55X4502 |
Product Name | PC Mount - Flat Pack Power Single Phase Transformer | Transformers - Power Transformers | Power Transformers | Power Xfmr 56.0Vct@0.425A Ul/cul Flat Pack Pcb Mount Rohs Compliant Triad Magnetics |
Transformer Type | Power Transformer; Single Phase Transformer | Laminated Core | Power Transformer | |
Mounting | PCB/SMD | PCB/SMD | Chip Transformer | |
Primary Frequency | 50 / 60 Hz | |||
Single Phase Configuration | Dual | Dual | ||
Input Voltage | 230 volts | 115 to 230 volts |