The Transformer, Iso, 2 X 6.3V, 20Va; PCB Transformer Type from Triad Magnetics features a split bobbin design that allows for dual secondary outputs of 6.3V at 1.6A each. It supports both series and parallel configurations, enabling flexibility in voltage and current applications. The transformer operates with a primary voltage of either 115V in parallel or 230V in series, with a maximum power rating of 20VA. It is designed for a wide operating temperature range of -40°C to 80°C and has a storage temperature range of -55°C to 150°C. The unit is UL and cUL certified, ensuring compliance with safety standards. Additionally, it is RoHS compliant, meeting environmental regulations. The transformer is suitable for various applications requiring isolation and reliable performance.
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-
PWR XFMR LAMINATED 20VA TH
PWR XFMR LAMINATED 20VA TH
TRANSFORMER, ISO, 2 X 6.3V, 20VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:20VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.6A; Isolation Voltage:4.2kVRoHS Compliant: Yes
| Triad Magnetics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Transformers |
| Product Number | FS12-1600-C2 | 237-1476-ND | FS12-1600-C2 | 55X4512 |
| Product Name | PC Mount Split Pack™ Class 2/3 Power Transformers | Power Transformers | Transformers - Power Transformers | Transformer, Iso, 2 X 6.3V, 20Va; Pcb Transformer Type Triad Magnetics |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 6.3 volts | 6.3 to 12.6 volts | 6.3 to 12.6 volts | 6.3 volts |
| Power Rating (VA) | 20 VA | 20 VA | 20 VA | |
| Transformer Type | Power Transformer | Laminated Core |