Producto Electric Corp.
Grounding Bushing
MIGB-80M
Datasheet
Suppliers
MALLEABLE IRON MATERIAL
0.4 INCH
RIGID CONDUIT/IMC USED ON
14 TO 4 AWG WIRE SIZE
1.13 INCH DIAMETER
100 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSULATED THROAT TYPE
OPEN SIDE, ALUMINUM LUG TYPE
MIGB MODEL
MALLEABLE IRON MATERIAL
0.4 INCH
RIGID CONDUIT/IMC USED ON
14 TO 4 AWG WIRE SIZE
1.13 INCH DIAMETER
100 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSULATED THROAT TYPE
OPEN SIDE, ALUMINUM LUG TYPE
MIGB MODEL
Supplier's Site
Datasheet
Technical Specifications
Product Category
Wire Terminals
Product Number
MIGB-80M
Product Name
Grounding Bushing
Terminal Type
Grounding Bushing
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details