Madison Electric Products Mechanical Cable Lug TDLA-250

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TDLA-250 - Madison Electric Products
Bedford Heights, OH, USA
Mechanical Cable Lug
TDLA-250
Mechanical Cable Lug TDLA-250
90 DEGREE, HORIZONTAL TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 2.563 INCH OVERALL LENGTH 6 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B APPROVAL 2 CONDUCTOR(S) 0.406 INCH STUD SIZE 1.625 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX/SLOTTED SCREW TYPE ROHS COMPLIANT USED WITH OXIDE INHIBITOR COMPOUND
  • 90 DEGREE, HORIZONTAL TYPE
  • ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
  • 2.563 INCH OVERALL LENGTH
  • 6 AWG STRANDED MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B APPROVAL
  • 2 CONDUCTOR(S)
  • 0.406 INCH STUD SIZE
  • 1.625 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX/SLOTTED SCREW TYPE
  • ROHS COMPLIANT
  • USED WITH OXIDE INHIBITOR COMPOUND
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Wire Terminals
Product Number TDLA-250
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
 - 1251991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crimp Tab Terminals
Material Brass
View Details
Push-In Wire Connectors - OP-075-M5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Material Brass/tin plated
North American 22 to 12 AWG
View Details
2 suppliers