Ideal Industries, Inc. Set Screw Wire Connector 30-322

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw Wire Connector - 30-322 - Ideal Industries, Inc.
Sycamore, IL, USA
Set Screw Wire Connector
30-322
Set Screw Wire Connector 30-322
(1) #16, (3) #18 MIN. WIRE COMBINATION SIZE (2) #10, (1) #12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE SOLID WIRE TYPE 22 MODEL
  • (1) #16, (3) #18 MIN. WIRE COMBINATION SIZE
  • (2) #10, (1) #12 MAX. WIRE COMBINATION SIZE
  • 20 TO 10 AWG WIRE SIZE
  • UL 486C, CSA 22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 150 DEG C TEMPERATURE RATING
  • 1000 PER CARTON STANDARD PACKAGE
  • SOLID WIRE TYPE
  • 22 MODEL
Supplier's Site Datasheet
Set Screw Wire Connector - 30-322 - Ideal Industries, Inc.
Sycamore, IL, USA
Set Screw Wire Connector
30-322
Set Screw Wire Connector 30-322
(1) #16, (3) #18 MIN. WIRE COMBINATION SIZE (2) #10, (1) #12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE SOLID WIRE TYPE 22 MODEL
  • (1) #16, (3) #18 MIN. WIRE COMBINATION SIZE
  • (2) #10, (1) #12 MAX. WIRE COMBINATION SIZE
  • 20 TO 10 AWG WIRE SIZE
  • UL 486C, CSA 22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 150 DEG C TEMPERATURE RATING
  • 1000 PER CARTON STANDARD PACKAGE
  • SOLID WIRE TYPE
  • 22 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-322
Product Name Set Screw Wire Connector
Terminal Type Set Screw Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Male Vertical Throughboard Terminal Pin, Ø1.75mm - H2184-05 - Harwin Plc
Specs
Terminal Type Connector Pin
Features RoHS
View Details
Insulated Ferrules - 2205.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
 - 1573931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crimp Bootlace Ferrules
Material Copper; Copper
International ? to 10 mm2
View Details