Ideal Industries, Inc. Ring Lug 83-0451

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 83-0451 - Ideal Industries, Inc.
Sycamore, IL, USA
Ring Lug
83-0451
Ring Lug 83-0451
BEVELED, FUNNEL ENTRY TYPE 8 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE IDEAL[R] BRAND MATERIAL TIN PLATED BRASS BRAZED/BUTTED SEAMS PREVENT SPLITTING
  • BEVELED, FUNNEL ENTRY TYPE
  • 8 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • 3/8 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • IDEAL[R] BRAND
  • MATERIAL TIN PLATED BRASS
  • BRAZED/BUTTED SEAMS PREVENT SPLITTING
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-0451
Product Name Ring Lug
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - OT-048-M5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Material Brass/tin plated
North American 22 to 12 AWG
View Details
2 suppliers
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Male Vertical Throughboard Terminal Pin, Ø1.75mm - H2185-05 - Harwin Plc
Specs
Terminal Type Connector Pin
Features RoHS
View Details