Pluggable Terminal Blocks ZEC 1.5/ 5-ST-5.0 C2 R1.7
PCB Connector 1883077 - PCB Connectors - PCB Terminal Blocks
VAST STOCK CO., LIMITED | RS Components, Ltd. | |
---|---|---|
Product Category | Terminal Blocks | Terminal Blocks |
Product Number | 1883077 | 8597372 |
Product Name | Pluggable Terminal Blocks | |
Termination Options | Spring Clamp; Spring Cage | Spring Clamp |
Approvals | VDE Component Mark; UL 94 V-0 | |
Terminal Block Type | Pluggable Terminal Blocks | |
# of Contacts | 5 | 5 |
Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) |