TERM BLOCK 6POS 3.5MM SMD
TERM BLOCK 6POS 3.5MM SMD
TERM BLOCK 6POS 3.5MM SMD
WR-TBL 5081 series PCB SMT mount terminal blocks with a 3.5mm pitch and a wire entry horizontal to the PCB. These 5081 series 3.5mm terminal blocks have a pressure clamp system for a secure connection to the conductor using an M2 screw and tin plated brass clamp. The housings of these PCB terminal blocks are made from grey UL94-V0 LCP and feature alignment pegs to assist with positioning on the PCB during the soldering process. These 5081 series 3.5mm SMT terminal blocks will accept solid and stranded wire sizes of 30-16 AWG (0.05 to 2mm²)
Number of Contacts = 6
Pitch = 3.5mm
Number of Rows = 1
Mounting Type = Surface Mount
Gender = Male
Termination Method = Solder
Type = PCB Terminal Block
Current Rating = 10A
Body Orientation = Horizontal
Colour = Black
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Terminal Blocks | Terminal Blocks |
Product Number | 732-5967-2-ND | 1224889 |
Product Name | Terminal Blocks - Wire to Board | |
Mounting Options | PCB | PCB |
Features | Board Guide, Mounting Flange | |
Operating Temperature | -40 to 130 C (-40 to 266 F) | |
# of Contacts | 6 | 6 |
Contacts Pitch | 3.51 mm (0.14 inches) | 3.50 mm (0.14 inches) |