TE Connectivity Modular Terminal Blocks 1-1437391-8

Description
Body Features Primary Product Color : Black Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Plating Material : Zinc Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 10 Wire Size (AWG) : 22 - 10 Electrical Characteristics Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 11.18 MM  [.44 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 10-32 Slotted Pan Head Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Dovetail Base Termination Features Termination Method to Wire & Cable : Tubular Clamp Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Plating Material : Zinc Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 10 Wire Size (AWG) : 22 - 10 Electrical Characteristics Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 11.18 MM  [.44 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 10-32 Slotted Pan Head Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Dovetail Base Termination Features Termination Method to Wire & Cable : Tubular Clamp Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1-1437391-8 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1-1437391-8
Modular Terminal Blocks 1-1437391-8
Body Features Primary Product Color : Black Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Plating Material : Zinc Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 10 Wire Size (AWG) : 22 - 10 Electrical Characteristics Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 11.18 MM  [.44 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 10-32 Slotted Pan Head Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Dovetail Base Termination Features Termination Method to Wire & Cable : Tubular Clamp Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150

Body Features


  • Primary Product Color : Black

Configuration Features


  • Block Function : Feed-Through
  • Number of Positions : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 30
  • Contact Plating Material : Zinc

Dimensions


  • Product Spacing : 14.24 MM  [.56 INCH ]
  • Rated Cross Section (AWG) : 10
  • Wire Size (AWG) : 22 - 10

Electrical Characteristics


  • Voltage Rating (VAC) : 300

Housing Features


  • Centerline (Pitch) : 11.18 MM  [.44 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Screw Base Material : Steel
  • Screw Plating Material : Nickel
  • Screw Size : 10-32 Slotted Pan Head

Product Type Features


  • Modular Terminal Block Product Type : Screw Terminal Block
  • Terminal Block Mounting Type : Dovetail Base

Termination Features


  • Termination Method to Wire & Cable : Tubular Clamp

Usage Conditions


  • Operating Temperature Range : 150 DEGC  [302 DEGF ]
  • Temperature (Max) (DEGC) : 150
Buy Now
DIN Rail Terminal Blocks - 1-1437391-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1-1437391-8
DIN Rail Terminal Blocks 1-1437391-8
DIN Rail Terminal Blocks 2POS 11.18mm SCREW ST CABLE MNT 30A

DIN Rail Terminal Blocks 2POS 11.18mm SCREW ST CABLE MNT 30A

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1-1437391-8 1-1437391-8
Product Name Modular Terminal Blocks DIN Rail Terminal Blocks
Approvals Not EU RoHS Compliant
Operating Temperature 150 C (302 F)
# of Contacts 2
Contacts Pitch 11.18 mm (0.44 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546105-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1546557-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Barrier Strips - 1-1437665-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 12
View Details
Barrier Strips - 1-1546566-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details