The ADAM-3900 series consists of universal screw terminal modules designed for field signal wiring in industrial applications. They can be connected to the analog and digital ports of Advantech products such as the PCL series.
DIN-rail mounting screw terminal module for industrial applications with 68-pin SCSI female connecto
Case dimensions (W x L x H): 77.5 x 191.2 x 51 mm (3.1" x 8.4" x 2.0")
To Be Used With PCI-1710U/UL/1710HGU
/1711U/UL,PCI-1712/L
,PCI -1716/L,PCI-1741U/17
42U/1747U/1780U
The ADAM-3900 series consists of universal screw terminal modules designed for field signal wiring in industrial applications. They can be connected to the analog and digital ports of Advantech products such as the PCL series.
- DIN-rail mounting screw terminal module for industrial applications with 68-pin SCSI female connecto
- Case dimensions (W x L x H): 77.5 x 191.2 x 51 mm (3.1" x 8.4" x 2.0")
- To Be Used With PCI-1710U/UL/1710HGU/1711U/UL,PCI-1712/L,PCI -1716/L,PCI-1741U/1742U/1747U/1780U