Ideal Industries, Inc. Modular Terminal Block 925

Description
STANDARD TYPE GRAY COLOR 22 TO 10 AWG WIRE SIZE 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 30 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING POLYESTER HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE WIRE STRIP LENGTH 11/32 INCH TORQUE RATING 8 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL ZINC PLATED STEEL PITCH 0.375 INCH 900 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - 925 - Ideal Industries, Inc.
Sycamore, IL, USA
Modular Terminal Block
925
Modular Terminal Block 925
STANDARD TYPE GRAY COLOR 22 TO 10 AWG WIRE SIZE 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 30 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING POLYESTER HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE WIRE STRIP LENGTH 11/32 INCH TORQUE RATING 8 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL ZINC PLATED STEEL PITCH 0.375 INCH 900 MODEL
  • STANDARD TYPE
  • GRAY COLOR
  • 22 TO 10 AWG WIRE SIZE
  • 600 V (UL) VOLTAGE RATING
  • DIRECT MOUNTING
  • 30 AMPERE (UL) CURRENT RATING
  • 150 DEG C TEMPERATURE RATING
  • POLYESTER HOUSING MATERIAL
  • TUBULAR SCREW TERMINAL TYPE
  • WIRE STRIP LENGTH 11/32 INCH
  • TORQUE RATING 8 LB-INCH
  • CONTACT MATERIAL COPPER ALLOY, ZINC PLATED
  • SCREW MATERIAL ZINC PLATED STEEL
  • PITCH 0.375 INCH
  • 900 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Terminal Blocks
Product Number 925
Product Name Modular Terminal Block
Mounting Options Universal Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - PSMXX0M6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Terminal Block Type Power Distribution Blocks
# of Contacts 1 to 13
View Details
Contact Element - RF/RL - Schmersal Inc.
Specs
Termination Options Screw Clamp
Features Terminal Plug
Approvals cULus, EAC
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details