Fixed Terminal Blocks 3P 5.08mm 90DEG
TERM BLK 3P SIDE ENT 5.08MM PCB
17.5A 250V Green 14~30 Straight 5.08mm 2 3 Plugin,P=5.08mm Screw terminal ROHS
Offset levels allow side stacking up to 30-way.
Number of Contacts = 6
Pitch = 5.08mm
Number of Rows = 2
Mounting Type = Through Hole
Termination Method = Screw
Type = PCB Terminal Block
Current Rating = 22A
Body Orientation = Straight
Colour = Green
Voltage Rating = 250 V
Pitch Spacing:5.08mm; No. of Positions:3Positions
17.5 A Nominal Current, 5.08 mm Pitch, Screw Connection Type, Printed Circuit Terminal Block
Sturdy housings with an extremely precise pitch.
VAST STOCK CO., LIMITED | DigiKey | LCSC Electronics Technology (HK) Limited | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 1725041 | 277-1370-ND | 1725041 | 1930615 | 71C4106 | 70054451 |
Product Name | Fixed Terminal Blocks | Terminal Blocks - Wire to Board | Connectors >> Screw terminal | Pitch Spacing Phoenix Contact | Block, Terminal; 17.5 A; 250 V; 5.08 mm; 26 to 14 AWG; 3; Screw; Soldering; PA | |
Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp | Screw Clamp; Fixed/Solder | ||
Approvals | VDE Component Mark; UL 94 V-0 | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian) | ||||
Terminal Block Type | Fixed Terminal Blocks | Dual level | ||||
# of Contacts | 3 | 3 | 6 | |||
Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |