Accurate readings are always obtained with these 3" and 5" bimetallic dial thermometers. Ruggedly built, these thermometers are constructed of stainless steel (type 304) casings and stems with heavy glass lenses and large black figures. All thermometers have ¼" dia. stems with ½" NPT connections, nut-type recalibrator and accuracy to 1% of span.
Single and Dual Temperature Ranges Available:
-40/160°F 0/220°F 25/125°F 50/300°F 50/500°F
-40/70°C -10/100°C 0/50°C 10/150°C 0/250°C
Seedburo Equipment Company | |
---|---|
Product Category | Industrial Thermometers |
Product Number | 3000R12 |
Product Name | Seedburo Single and Dual Range Dial Thermometers - 3" DIAL THERMOMETER WITH 12" STEM LENGTH AND RANGE: |