LumaSense Technologies, Inc., An Advanced Energy Company Infrared Thermometer For High Temperature Furnaces E²T PULSAR 4

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Thermometer For High Temperature Furnaces - E²T PULSAR 4 - LumaSense Technologies, Inc., An Advanced Energy Company
Fort Collins, CO, United States
Infrared Thermometer For High Temperature Furnaces
E²T PULSAR 4
Infrared Thermometer For High Temperature Furnaces E²T PULSAR 4
Infrared thermometry for sulfur reactors and other high temperature furnaces. Temperature range: 350 ... 2000 °C. LumaSense’s E²T PULSAR 4 Advanced is designed to measure two wavelengths for continuous and instantaneous measurement of Refractory Temperature (RT), Gas Temperature (GT) and Integrated Temperature (FF). Key Features Single Channel Model programmable for Gas or Refractory Measurement Two Channel Advanced Model with simultaneous Measurement of Refractory and Gas Temperatures Separate channel outputs and alarm relay set points Instant or Average Readings Smart FMA™ Flame Measurement Algorithm (PULSAR 4 Advanced Only) Explosion-Proof Certification II 2G EX d IIB +H2 T4, IECEx, ATEX, FM (US and CDN) plus additional regional certifications Integrated power supply, capable of operating with 24VDC/120/230VAC RS485 Interface, HART protocol (PULSAR 4 Advanced only)

Infrared thermometry for sulfur reactors and other high temperature furnaces. Temperature range: 350 ... 2000 °C.

LumaSense’s E²T PULSAR 4 Advanced is designed to measure two wavelengths for continuous and instantaneous measurement of Refractory Temperature (RT), Gas Temperature (GT) and Integrated Temperature (FF).

Key Features

  • Single Channel Model programmable for Gas or Refractory Measurement
  • Two Channel Advanced Model with simultaneous Measurement of Refractory and Gas Temperatures
    • Separate channel outputs and alarm relay set points
    • Instant or Average Readings
  • Smart FMA™ Flame Measurement Algorithm (PULSAR 4 Advanced Only)
  • Explosion-Proof Certification II 2G EX d IIB +H2 T4, IECEx, ATEX, FM (US and CDN) plus additional regional certifications
  • Integrated power supply, capable of operating with 24VDC/120/230VAC
  • RS485 Interface, HART protocol (PULSAR 4 Advanced only)
Supplier's Site Datasheet

Technical Specifications

  LumaSense Technologies, Inc., An Advanced Energy Company
Product Category Industrial Thermometers
Product Number E²T PULSAR 4
Product Name Infrared Thermometer For High Temperature Furnaces
Thermometer Type Other; Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Thermometer - SPOT+ - AMETEK Land
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 50 to 1800 C (122 to 3272 F)
Spectral Range 1 to 2.4 microns (1 to 2.4 micrometers)
View Details
Pyrometer - 5860933 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 380 C (716 F)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details
High temperature thermometer - SensyTemp TSH200 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range 1800 C (3272 F)
View Details
Ratio Pyrometer For Hot Metal Objects, CTratioM1 - ThermoMETER CTratioM-1CF02-C3 - Micro-Epsilon Group
Specs
Thermometer Type Thermal Pyrometer / Detector
Display / Scale Characteristics Celsius/Centigrade
Range 700 to 1800 C (1292 to 3272 F)
View Details