• Cole-Parmer Process grade thermometers are silicone-free
• Greater temperature range
• Anti-parallax dial for accurate readings
• Hermetically sealed per ASME B40.3 standard to prevent fogging and protect against tough environments
• Rugged 304 stainless steel construction with a clear glass lens
• Recalibrate using the external reset screw
Accuracy is <tol>1% full-scale when stem is immersed 2" in liquids or 4" in gases (immerse models with a 2.5" stem length 2" in gases). | Measured stem length from the top of the threads to the bottom tip of the stem. Stem dia is 0.25"; threaded connection is 1/2" NPT(M). All thermometers meet or exceed ASME B40.3 standards. | Maximum environmental temperature for glass lens thermometers is 500degF (148degC).| Discounts: Save 10% on 10-24 assorted thermometers, 15% on 25 to 49, and 20% on 50 or more.
Cole-Parmer | |
---|---|
Product Category | Industrial Thermometers |
Product Number | GO-08133-03 |
Product Name | 31060T008G4 - Digi-Sense Bottom-Mount Bimetal Thermometer, 3" Dial, 6"L/50-300F/10-150C |
Thermometer Type | Bimetal |