30 Amp, 600V, Three-Pole, Three Phase AC Motor Starting Switch, Suitable as Motor Disconnect, Short Toggle, Industrial Grade, Non-Grounding, Back & Side Wiring, - Black
Leviton Manufacturing | |
---|---|
Product Category | Toggle Switches |
Product Number | MS303-DSS |
Product Name | AC Motor Starting Switch |
Switch Type | Toggle |
Toggle Actuator | Flat Rectangular Handle |
Switch Function | Maintained |
Maintained Contact Switch Function | ON/OFF |
Pole & Throw Specifications | 3 Pole |