Body Features Actuator Finish : Thermoplastic Bushing Style : Threaded Bushing Thread Size : M12 x .75 Product Orientation : Horizontal
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On Off On
Contact Features Contact Base Material : Copper Contact Current Rating (AMP) : 15 Switch Contact Plating Material : Silver Tin Oxide
Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28
Housing Features Process Sealed : Yes
Industry Standards IP Rating : IP6K5
Mechanical Attachment Product Mount Type : Panel
Operation/Applicatio
n Center Toggle Position : 0 Keyway Toggle Actuation Position : 1-2 (Momentary) Opposite Keyway Toggle Position : 2-3 (Momentary)
Product Type Features Sealed Device : Yes Switch Connection Type : Quick Connect Terminal Switch Type : Toggle Toggle Style : Lever
Body Features
- Actuator Finish : Thermoplastic
- Bushing Style : Threaded
- Bushing Thread Size : M12 x .75
- Product Orientation : Horizontal
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Double Throw
- Operating Function : On Off On
Contact Features
- Contact Base Material : Copper
- Contact Current Rating (AMP) : 15
- Switch Contact Plating Material : Silver Tin Oxide
Electrical Characteristics
- Operating Voltage (VAC) : 115
- Operating Voltage (VDC) : 28
Housing Features
Industry Standards
Mechanical Attachment
- Product Mount Type : Panel
Operation/Application
- Center Toggle Position : 0
- Keyway Toggle Actuation Position : 1-2 (Momentary)
- Opposite Keyway Toggle Position : 2-3 (Momentary)
Product Type Features
- Sealed Device : Yes
- Switch Connection Type : Quick Connect Terminal
- Switch Type : Toggle
- Toggle Style : Lever