Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available in several configurations of actuators and circuitries. Specifications Overview Mounting: Nickel Plated Brass Face Nut through 15/32 (11.90mm) Panel Hole Part Number 5520: Black Finished Face Nut Voltage Ratings: 10A at 36V DC 15A at 24V DC 25A at 12V DC
Toggle Switch DPDT Panel Mount
Toggle Switches 25A HEAVY DUTY TOGGLE SWITCH
Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
Product Number | 55018 | F8812-ND | 55018 |
Product Name | 25A Standard Heavy Duty Toggle Switches | Toggle Switches | Toggle Switches |
Switch Type | Toggle | Toggle | Toggle |
Toggle Actuator | Standard Toggle Handle; Standard Toggle | Standard Toggle Handle | |
Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | |
Terminal Type | Quick Connect / Blade | Quick Connect / Blade | |
Panel Thickness | 0.2500 inch (6.35 mm) |