SWITCH SLIDE SPDT 0.4VA 28V
Slide Switches ON-ON-ON .4VA SMT 2MM X 2MM SPACING
Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount, Right Angle
SLIDE SWITCH, SPDT, 0.4VA, 28V, SMD; Contact Configuration:SPDT; Switch Operation:On-Off-On;
Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
Product Number | SS314MAH4-R | SS314MAH4-R | 360-4051-6-ND | 10X9306 |
Product Name | Switches - Slide Switches | Slide Switches | Slide Switches | Slide Switch, Spdt, 0.4Va, 28V, Smd; Contact Configuration Nkk Switches |
Operating Temp | -13 to 185 F (-25 to 85 C) | -13 to 185 F (-25 to 85 C) | ||
Maintained Switch Function | ON / ON (Low / High) | |||
Momentary Switch Function | Other Momentary Contact; On-Off-On/On-On-On | |||
Pole & Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
AC Voltage Rating | 28 volts |