TE Connectivity Slide Switches 1825031-1

Description
Body Features Actuator Color : Yellow Actuator Material : PA 46 Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 2.2 MM  [.087 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 3 Operating Function : On None On Contact Features Contact Base Material : Phosphor Bronze Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.8 MM  [.11 INCH ] Product Length : 9.5 MM  [.374 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Product Type Features Actuator Type : Slide Sealed Device : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Yellow Actuator Material : PA 46 Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 2.2 MM  [.087 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 3 Operating Function : On None On Contact Features Contact Base Material : Phosphor Bronze Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.8 MM  [.11 INCH ] Product Length : 9.5 MM  [.374 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Product Type Features Actuator Type : Slide Sealed Device : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825031-1 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825031-1
Slide Switches 1825031-1
Body Features Actuator Color : Yellow Actuator Material : PA 46 Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 2.2 MM  [.087 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 3 Operating Function : On None On Contact Features Contact Base Material : Phosphor Bronze Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.8 MM  [.11 INCH ] Product Length : 9.5 MM  [.374 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Product Type Features Actuator Type : Slide Sealed Device : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Body Features


  • Actuator Color : Yellow
  • Actuator Material : PA 46
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Actuator Travel : 2.2 MM  [.087 INCH ]
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 3
  • Operating Function : On None On

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 2.8 MM  [.11 INCH ]
  • Product Length : 9.5 MM  [.374 INCH ]
  • Product Width : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VDC) : 20

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Grade : Instrumentation

Product Type Features


  • Actuator Type : Slide
  • Sealed Device : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Buy Now
Slide Switches - 1825031-1-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
1825031-1-ND
Slide Switches 1825031-1-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
1825031-1
Switches - Slide Switches 1825031-1
SWITCH SLIDE SPDT 0.4VA 20V

SWITCH SLIDE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1825031-1 1825031-1-ND 1825031-1
Product Name Slide Switches Slide Switches Switches - Slide Switches
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
Terminal Type Straight PC Pins
Features Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825200-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers
Slide Switches - 1437579-4 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
Specs
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - ASE62-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
View Details
3 suppliers