Compact and low-profile horizontal type for various applications. The SRBE Series has a compact multifunctional operating device that can utilise the side of the device.
Contact Current Rating = 1 mA
Voltage Rating = 5V dc
Depth = 7.4mm
Width = 8.5mm
Dimensions = 8.5 x 7.4 x 3.17mm
Mounting Type = PCB
Terminal Type = PC Pin
Application = Car AV Equipment
Minimum Operating Temperature = -10°C
Mechanical Life = 100000Cycles
RS Components, Ltd. | |
---|---|
Product Category | Rotary Switches |
Product Number | 1239644 |
Current Rating | 0.0 amps |