Altech Corp. 22mm Key Selector Switch Operators 2AK2-02

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm Non-Illuminated Metal Switch Operator
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm Non-Illuminated Metal Switch Operator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Key Selector Switch Operators - 2AK2-02 - Altech Corp.
Flemington, NJ, USA
22mm Key Selector Switch Operators
2AK2-02
22mm Key Selector Switch Operators 2AK2-02
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm Non-Illuminated Metal Switch Operator

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22mm
  • Non-Illuminated
  • Metal Switch Operator
Buy Now Datasheet
Selector Switch Operator, Key Lever, 2 Pos., Maintained (Left), 22mm - 70156744 - Allied Electronics, Inc.
Fort Worth, TX, USA
Selector Switch Operator, Key Lever, 2 Pos., Maintained (Left), 22mm
70156744
Selector Switch Operator, Key Lever, 2 Pos., Maintained (Left), 22mm 70156744
22 mm Black Color Selector Switch Black color The 22 mm selector switch with non illuminated metal operator.

22 mm Black Color Selector Switch

  • Black color
    The 22 mm selector switch with non illuminated metal operator.
Supplier's Site
Selector Switch - 11719552 - Radwell International
Willingboro, NJ, United States
Selector Switch
11719552
Selector Switch 11719552
SELECT OPERATOR,22 MM, KEY (L), NON ILL., 2 POS, MAINT. KEY 455. FREE 2 YEAR RADWELL WARRANTY

SELECT OPERATOR,22 MM, KEY (L), NON ILL., 2 POS, MAINT. KEY 455. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc. Radwell International
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 2AK2-02 70156744 11719552
Product Name 22mm Key Selector Switch Operators Selector Switch Operator, Key Lever, 2 Pos., Maintained (Left), 22mm Selector Switch
Construction Single
Actuator Type Keylock Keylock
Current Rating 10.0 amps
Base Material Metallic
Actuator Material Thermoplastic / Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
22mm Key Selector Switch Operators - 2AK2-10 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
Specs
Actuator Type Keylock
View Details
Specs
Actuator Type Keylock
View Details