TE Connectivity Keylock Switches 1437598-5

Description
Body Features Actuator Material : Brass Actuator Travel : 80° Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Keylock Switch Positions : 2 Operating Function : On On Panel Cutout Size : 19.3 x 16.3 MM  [.76 x .64 INCH ] Contact Features Contact Finish : Gold Contact Timing : Non-Shorting Terminals/Fixed Contact Material : Tin-Lead Plate Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Keylock Switch Voltage Rating (VAC) : 125 Keylock Switch Voltage Rating (VDC) : 20 Housing Features Cylinder Material : Zinc Alloy Remove Key : Position 1 Mechanical Attachment Keylock Switch Mounting Type : Panel Lock Body : Zinc Alloy Other Comment : All keylocks are supplied with 2 brass keys on a ring. Soldering Type : Hand, DIP Product Type Features Frame Material : Brushed Chrome Illuminated : No Product Type : Switch Switch Type : Key Lock Usage Conditions Oil-Tight : No Operating Temperature (Max) (DEGC) : 85
Request a Quote
Description
Body Features Actuator Material : Brass Actuator Travel : 80° Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Keylock Switch Positions : 2 Operating Function : On On Panel Cutout Size : 19.3 x 16.3 MM  [.76 x .64 INCH ] Contact Features Contact Finish : Gold Contact Timing : Non-Shorting Terminals/Fixed Contact Material : Tin-Lead Plate Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Keylock Switch Voltage Rating (VAC) : 125 Keylock Switch Voltage Rating (VDC) : 20 Housing Features Cylinder Material : Zinc Alloy Remove Key : Position 1 Mechanical Attachment Keylock Switch Mounting Type : Panel Lock Body : Zinc Alloy Other Comment : All keylocks are supplied with 2 brass keys on a ring. Soldering Type : Hand, DIP Product Type Features Frame Material : Brushed Chrome Illuminated : No Product Type : Switch Switch Type : Key Lock Usage Conditions Oil-Tight : No Operating Temperature (Max) (DEGC) : 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1437598-5 - TE Connectivity
Berwyn, PA, United States
Keylock Switches
1437598-5
Keylock Switches 1437598-5
Body Features Actuator Material : Brass Actuator Travel : 80° Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Keylock Switch Positions : 2 Operating Function : On On Panel Cutout Size : 19.3 x 16.3 MM  [.76 x .64 INCH ] Contact Features Contact Finish : Gold Contact Timing : Non-Shorting Terminals/Fixed Contact Material : Tin-Lead Plate Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Keylock Switch Voltage Rating (VAC) : 125 Keylock Switch Voltage Rating (VDC) : 20 Housing Features Cylinder Material : Zinc Alloy Remove Key : Position 1 Mechanical Attachment Keylock Switch Mounting Type : Panel Lock Body : Zinc Alloy Other Comment : All keylocks are supplied with 2 brass keys on a ring. Soldering Type : Hand, DIP Product Type Features Frame Material : Brushed Chrome Illuminated : No Product Type : Switch Switch Type : Key Lock Usage Conditions Oil-Tight : No Operating Temperature (Max) (DEGC) : 85

Body Features


  • Actuator Material : Brass
  • Actuator Travel : 80°
  • Seal Type : Terminal Seal (Epoxy)

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Keylock Switch Positions : 2
  • Operating Function : On On
  • Panel Cutout Size : 19.3 x 16.3 MM  [.76 x .64 INCH ]

Contact Features


  • Contact Finish : Gold
  • Contact Timing : Non-Shorting
  • Terminals/Fixed Contact Material : Tin-Lead Plate

Electrical Characteristics


  • Contact Resistance (MOHM) : 20
  • Dielectric Strength (VAC) : 1000
  • Insulation Resistance (MEGO) : 1000
  • Keylock Switch Voltage Rating (VAC) : 125
  • Keylock Switch Voltage Rating (VDC) : 20

Housing Features


  • Cylinder Material : Zinc Alloy
  • Remove Key : Position 1

Mechanical Attachment


  • Keylock Switch Mounting Type : Panel
  • Lock Body : Zinc Alloy

Other


  • Comment : All keylocks are supplied with 2 brass keys on a ring.
  • Soldering Type : Hand, DIP

Product Type Features


  • Frame Material : Brushed Chrome
  • Illuminated : No
  • Product Type : Switch
  • Switch Type : Key Lock

Usage Conditions


  • Oil-Tight : No
  • Operating Temperature (Max) (DEGC) : 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Rotary Switches
Product Number 1437598-5
Product Name Keylock Switches
Actuator Type Keylock
AC Voltage Rating 125 volts
DC Voltage Rating 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-K1137081-ND - DigiKey
Specs
Current Rating 400.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switches - 450-35-524-231-RA2-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switches - 450-35-210-100-R-900-ND - DigiKey
Specs
Current Rating 250.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Selector Switches - 450-35-550-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details