Marquardt 3250 series single and double pole rocker switches. The 3250 rocker switches are suitable for use in Class II appliances and are available in a choice of three slim line profiles. The rocker switch body has a silk matt surface finish that snap fits into panel cut-outs with a panel thickness of between 0.75 and 3 mm. The fixing rib on the switch housing ensures a tight fit. The 3250 rocker switches have silver contacts, a contact resistance <100 m⦠and an insulation resistance of >100 Mâ¦. Electrical connection is made via the 4.8mm quick connect tab terminals.
Slim profile. Contact distance â¥3 mm. Operating force 7 to 12N. Electrical connection via 4.8 mm quick connect tab terminals. UL 94 V-2 flammability rated. High dust and water protection with IP68. Self-cleaning due to relative movement. Mechanical life 500000 cycles
Contact Configuration = SPST
Switch Operation = On-Off
Panel Cut Out Width = 22mm
Panel Cut Out Height = 44mm
Contact Current Rating = 10 A
Illuminated = No
Mounting Type = Panel
IP Rating = IP66, IP68
Terminal Type = Quick Connect
Actuator Shape = Rectangular
RS Components, Ltd. | |
---|---|
Product Category | Rocker Switches |
Product Number | 9074265 |
Switch Function | Maintained |
Maintained Contact Switch Function | ON/OFF |
Momentary Contact Switch Function | On-Off |
Pole & Throw Specifications | Single Pole, Single Throw |