TE Connectivity Rocker Switches 4-1437595-1

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On None On Panel Cutout Size : 11.3 x 12.06 MM  [.445 x .475 INCH ] Contact Features Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20 Housing Features Process Sealed : No Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Wire Lugs Switch Type : Power Rocker Switch
Request a Quote
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On None On Panel Cutout Size : 11.3 x 12.06 MM  [.445 x .475 INCH ] Contact Features Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20 Housing Features Process Sealed : No Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Wire Lugs Switch Type : Power Rocker Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 4-1437595-1 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
4-1437595-1
Rocker Switches 4-1437595-1
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On None On Panel Cutout Size : 11.3 x 12.06 MM  [.445 x .475 INCH ] Contact Features Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20 Housing Features Process Sealed : No Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Wire Lugs Switch Type : Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On None On
  • Panel Cutout Size : 11.3 x 12.06 MM  [.445 x .475 INCH ]

Contact Features


  • Switch Contact Plating Material : Gold

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage Range (VAC) : 20
  • Operating Voltage Range (VDC) : 20

Housing Features


  • Process Sealed : No

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Rocker
  • Switch Connection Type : Wire Lugs
  • Switch Type : Power Rocker Switch
Buy Now
Rocker Switch, Spdt, 0.4Va, 20V, Panel Alcoswitch Te Connectivity - 75AJ0139 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 0.4Va, 20V, Panel Alcoswitch Te Connectivity
75AJ0139
Rocker Switch, Spdt, 0.4Va, 20V, Panel Alcoswitch Te Connectivity 75AJ0139
ROCKER SWITCH, SPDT, 0.4VA, 20V, PANEL

ROCKER SWITCH, SPDT, 0.4VA, 20V, PANEL

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number 4-1437595-1 75AJ0139
Product Name Rocker Switches Rocker Switch, Spdt, 0.4Va, 20V, Panel Alcoswitch Te Connectivity
Switch Function Maintained
Momentary Contact Switch Function On None On
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Wire Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1571092-3 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None Off
Terminal Type Quick Connect Terminal
View Details
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details