Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle, Vertical
SWITCH ROCKER SPDT 0.4VA 28V
SWITCH, ROCKER, SPDT, 0.1A, 28VAC; Switch Operation:On-None-On
DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
Product Number | 360-2119-ND | GW12LJVF | 09X9620 |
Product Name | Rocker Switches | Switches - Rocker Switches | Switch, Rocker, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches |
Rocker Actuator | Paddle | Paddle; Paddle - Illuminated | Rocker |
Switch Function | Maintained | ||
Maintained Contact Switch Function | ON/OFF | ||
Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |
Terminal Type | Straight PC Pins | PC Pin |