High Inrush 10 & 16 Amp Rockers
Rocker Switch SPST 10A (AC/DC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPST 10A 125V
SWITCH, ROCKER, SPST, 10A, 250VAC, RED; Switch Operation:On-None-Of
NKK Switches | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
Product Number | JWMW11RCA | JWMW11RCA-ND | JWMW11RCA | 10X0386 |
Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Switch, Rocker, Spst, 10A, 250Vac, Red; Switch Operation Nkk Switches |
Rocker Actuator | Rocker | Concave (Curved) | Rocker | |
Pole & Throw Specifications | Single Pole, Single Throw; Single Pole, Double Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |
Terminal Type | Solder Terminals | Solder Terminals; Quick Connect / Blade | Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm) | |
Operating Temperature | -13 to 185 F (-25 to 85 C) | -13 to 185 F (-25 to 85 C) | -13 to 185 F (-25 to 85 C) | |
Mechanical Life | 25000 | 25000 |