This compact universal controller URDR for DIN-Rail mounting is an all-rounder. With the universal input for the most common temperature sensors and process signals combined with the universal power supply and the newest programming and control technologies, this PID-controller is the best solution for sophisticated applications. This controller is usable as a classic PIC controller, as well as a signal conditioner (18 different input signals and a galvanic isolated analogue output).
PID-Controller for mounting on DIN-Rail. Universal AC/DC power supply. Universal input für process signals, TC, RTD. 2-line brilliant LED display. Easy programming via software or push buttons. Analogue output or SSR output. 2 alarm outputs. Communication port: RS485 with Modbus RTU as slave. Blue and robust plastic housing, plastic front panel with silicone pad. IP20 protection class from the front. Connection via removable terminal block. Programming kit with USB cable available (stock-no. 819-9745)
Output Type = Relay, SSR
Supply Voltage = 24 - 230 V ac/dc
Size = 72 x 90mm
Number of Outputs = 2
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +45°C
Configurable Outputs = Analogue, SSR
Display Type = LED, Multi Line
IP Rating = IP20
Range = UR DR
RS Components, Ltd. | |
---|---|
Product Category | Temperature Controllers |
Product Number | 8199735 |
Interface | Digital Front Panel |