Metcal OKi STTC-138, 30° Chisel Solder Tip 1.5 mm x 9.9 mm STTC-138

Description
OKi Metcal STTC-138 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 1.5 mm x 9.9 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OKi STTC-138, 30° Chisel Solder Tip 1.5 mm x 9.9 mm - STTC-138 - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-138, 30° Chisel Solder Tip 1.5 mm x 9.9 mm
STTC-138
OKi STTC-138, 30° Chisel Solder Tip 1.5 mm x 9.9 mm STTC-138
OKi Metcal STTC-138 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 1.5 mm x 9.9 mm.

OKi Metcal STTC-138 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 1.5 mm x 9.9 mm.

Supplier's Site
 - 2893129 - RS Components, Ltd.
Corby, Northants, United Kingdom
STTC Cartridges provide a wide range of options for through-hole and SMD Rework. STTC soldering cartridges for MX-catrtridges series. For use with the MX-500/ -5000/ -5200 systems and MX-RM3E and MX-H1-AV hand-pieces Tip Shape = Straight Chisel For Use With = MX-500 & MX-5000 Systems, MX-RM3E & MX-H1-AV Hand-pieces Tip Size = 1.5 mm Tip Series = STTC Tip Angle = 30°

STTC Cartridges provide a wide range of options for through-hole and SMD Rework.
STTC soldering cartridges for MX-catrtridges series. For use with the MX-500/ -5000/ -5200 systems and MX-RM3E and MX-H1-AV hand-pieces
Tip Shape = Straight Chisel
For Use With = MX-500 & MX-5000 Systems, MX-RM3E & MX-H1-AV Hand-pieces
Tip Size = 1.5 mm
Tip Series = STTC
Tip Angle = 30°

Supplier's Site
Metcal Smartheat Soldering Cartridge STTC-138 - Chisel Tip - 0.39 in Tip Length - 0.06 in Tip Width - STTC-138 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-138 - Chisel Tip - 0.39 in Tip Length - 0.06 in Tip Width
STTC-138
Metcal Smartheat Soldering Cartridge STTC-138 - Chisel Tip - 0.39 in Tip Length - 0.06 in Tip Width STTC-138
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Supplier's Site
Tip Cartridge, Solder, 30+ Chisel 0.06In; Tip / Nozzle Width Metcal - 76K2463 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Chisel 0.06In; Tip / Nozzle Width Metcal
76K2463
Tip Cartridge, Solder, 30+ Chisel 0.06In; Tip / Nozzle Width Metcal 76K2463
TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.06IN; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500, MX-5000 & MX-5200 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.06IN; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500, MX-5000 & MX-5200 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number STTC-138 2893129 STTC-138 76K2463
Product Name OKi STTC-138, 30° Chisel Solder Tip 1.5 mm x 9.9 mm Metcal Smartheat Soldering Cartridge STTC-138 - Chisel Tip - 0.39 in Tip Length - 0.06 in Tip Width Tip Cartridge, Solder, 30+ Chisel 0.06In; Tip / Nozzle Width Metcal
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

 - 7719483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Electrofusion Welding, EF 110-B Beadless Electrofusion Welding Tool -  - Asahi/America, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Material Capability

PVDF

View Details
Plasma Transfer Arc Welding & Cladding Equipment -  - Saint-Gobain Coating Solutions
Specs
Process Capability Welding
View Details