Hengxin Precision Electrical Equipment Co., Ltd. Datasheets for Thermal Switches and Thermal Protectors
Thermostats and thermal switches are electro-mechanical on/off switches that are activated by temperature changes. They are typically used to control heating and cooling systems.
Thermal Switches and Thermal Protectors: Learn more
| Product Name | Notes |
|---|---|
| 10A Overheating Protector Features and Benefit HXPEE offers product that meets the recognitions from home and abroad. The action temperature of each TP1 thermal protector is strictly checked that the... | |
| 2.5ATP1 Small Current Thermal Protector Product Character and Application 2.5ATP1 series thermal protector is the device of single pole and single throw. It has a nominal operating temperature ranged from... | |
| Circuit Board Overheat Protector This pin type thermal protector is suitable for overheat protection of circuit boards. Features and Benefit: *Small Volumn *Convenient installation *Without insulation *Fast heat conduction. | |
| Duplex Thermal Protector Product Advantages *Using small-scale and lightweight switching devices to produce excellent thermal coupling *Wide power range *Multiple wire connections for selection | |
| Thermal Protector UL, max. 160 °C, max. 10 A | MTP1 series HXPEE MTP1 Delay Reset Thermostat SPECIAL FEATURES: *Miniature size: L13.4*W9.0*H5.2 mm, wire length = 60mm *A compact, diamond-shape... | |
| Thermal Protector UL,VDE,45 - 140°C | TP2 APPLICATIONS: The TP2 Series of Thermal Protector, manufactured by Hengxin Precision Electrical Equipment Co., Ltd., is specifically designed for fractional horsepower motor, fluorescent... | |
| TP1 Series Miniature Thermal Protector APPLICATIONS: The thermal protector series - TP1 thermal protector is distributed by Hengxin Precision Electrical Equipment Co., Ltd., and was engineered for used in objects... | |
| TP2 Series Thermal Protector Using scope : Applies to the fractional horsepower motor, fluorescent ballasts, motor of washer motor of air conditioner, transformers, lighting lamps, DC motor of automobile battery... | |
| Triplex Thermal Protector Application Scope: Applies to motor, fan, transformer, household electric appliances and so on. Product feature: *Micromation design, *Steady dependable life, *Exact action temperature, *Speed cut off power... |