TP2 Series Thermal Protector
Using scope :
Applies to the fractional horsepower motor, fluorescent ballasts, motor of washer motor of air conditioner, transformers, lighting lamps, DC motor of automobile battery changer, household electric appliances, OA-machines etc
Best seller point :
*Miniature Size, Superior heat response, Rapid response, good DC/AC performance
*High grade thermoplastic insulated case, reliable safety capacity
Technical Parameters:
*Rated voltage: AC250V/125V (50/60Hz).
*Rated current: 6A(250V)/12A(125V).
*Rated open temperature range: 45~140°C, in steps of 5°C.
*Switching cycles in: 10,000 cycles
*Authentication certificate: UL, VDE
| Hengxin Precision Electrical Equipment Co., Ltd. | |
|---|---|
| Product Category | Thermal Switches and Thermal Protectors |
| Product Number | TP2-NC |
| Product Name | Bimetallic Thermal Protector |
| Switch Type | Normally Closed, NC |