Hengxin Precision Electrical Equipment Co., Ltd. Datasheets for Temperature Controllers

Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more

Product Name Notes
2.5ATP1 Series Exhaust Temperature Controller APPLICATIONS: It is suitable for compressor, especially in the air-condition compressor for discharging and controlling temperature. SPECIAL FEATURES: *Installs conveniently *Redundant reliability *All kinds of...
MZ6 Series PTC Temperature-controll ed Application: The sensors can be widely used at those work sites which need overheat protection. When the sensors are fixed in those facilities that need...