Snap action bimetal thermostats open or close a circuit at a factory pre-set temperature. Typical Applications Include: Power supplies, amplifiers, engines, appliances, fans, freezers and vending machines. All have solder terminals except for QC, which are 0.250 quick connect. 125 VAC, 15 amps resistive; 250 VAC, 10 amps resistive. 100,000 life cycles.
Allied Electronics, Inc. | |
---|---|
Product Category | Thermal Switches and Thermal Protectors |
Product Number | 70098648 |
Product Name | Thermostat; Disc; 125/250 VAC; 15/10 A;0.250 in. Quick Connect Terminal |
Switch Type | Normally Closed, NC |
Mounting/Configuration | Surface Mount |
High Temperature Set Point | 500 F (260 C) |
Maximum Current | 10 to 15 amps |