LAN-CAT5E-P -- LAN GIGE 1000BASE-T POE PROTECTOR
Sankosha U.S.A., Inc.
LAN GigE 1000Base-T PoE Protector
LAN-CAT5e-P
Description
Features:
Gigabit Ethernet In-Line Protection
Complies with IEC 61643-21, 61000-4-5
IEEE 802.3ab Compliant
Cat5 and Cat5e Performance Rating
Connector Style: RJ-45 STP In/Out
35 mm DIN Rail or Surface Mountable
Lead-Free (RoHS Compliant)
All pins protected
Applications:
10/100/1000 Base-T Ethernet
Transporation / Traffic Systems
Power Over Ethernet (PoE)
Wireless Client Devices
Surveillance Cameras
IP Security and Phone Systems
Advertising Billboards / Displays
Network Appliances
Description
Features:
Gigabit Ethernet In-Line Protection
Complies with IEC 61643-21, 61000-4-5
IEEE 802.3ab Compliant
Cat5 and Cat5e Performance Rating
Connector Style: RJ-45 STP In/Out
35 mm DIN Rail or Surface Mountable
Lead-Free (RoHS Compliant)
All pins protected
Applications:
10/100/1000 Base-T Ethernet
Transporation / Traffic Systems
Power Over Ethernet (PoE)
Wireless Client Devices
Surveillance Cameras
IP Security and Phone Systems
Advertising Billboards / Displays
Network Appliances
Datasheet
Suppliers
Features:
Gigabit Ethernet In-Line Protection
Complies with IEC 61643-21, 61000-4-5
IEEE 802.3ab Compliant
Cat5 and Cat5e Performance Rating
Connector Style: RJ-45 STP In/Out
35 mm DIN Rail or Surface Mountable
Lead-Free (RoHS Compliant)
All pins protected
Applications:
10/100/1000 Base-T Ethernet
Transporation / Traffic Systems
Power Over Ethernet (PoE)
Wireless Client Devices
Surveillance Cameras
IP Security and Phone Systems
Advertising Billboards / Displays
Network Appliances
Features:
- Gigabit Ethernet In-Line Protection
- Complies with IEC 61643-21, 61000-4-5
- IEEE 802.3ab Compliant
- Cat5 and Cat5e Performance Rating
- Connector Style: RJ-45 STP In/Out
- 35 mm DIN Rail or Surface Mountable
- Lead-Free (RoHS Compliant)
- All pins protected
Applications:
- 10/100/1000 Base-T Ethernet
- Transporation / Traffic Systems
- Power Over Ethernet (PoE)
- Wireless Client Devices
- Surveillance Cameras
- IP Security and Phone Systems
- Advertising Billboards / Displays
- Network Appliances
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Surge Protective Devices (SPDs) |
|
Product Number
|
LAN-CAT5e-P |
|
Product Name
|
LAN GigE 1000Base-T PoE Protector |
|
TVSS Signal Protection
|
Dataline & DC Signal; Single Phase
|
|
Mounting
|
DIN Rail; Surface Mount
|
|
Connection
|
RJ41, RJ45 or RJ48 Data Jacks
|
Unlock Full Specs
to access all available technical data
Similar Products
TVSS Signal Protection
Three Phase
Mounting
In-line or Integrally Attached
Connection
Screw Down Terminals
View Details
TVSS Signal Protection
Three Phase
Mounting
DIN Rail; Din-Rail TS 35/15
Connection
Screw Down Terminals
View Details