POWER OUTLET STRIP; No. of Outlets:24Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: No
Newark, An Avnet Company | |
---|---|
Product Category | Power Strips |
Product Number | 95F1181 |
Product Name | Power Outlet Strip; No. Of Outlets Legrand Wiremold |
Number of Outlets | 24 |