Legrand Power Strip; 24 Outlets;Cord 6/15 ft.;Length 72 in.; Rack; cULus Listed UL2065BC

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Strip; 24 Outlets;Cord 6/15 ft.;Length 72 in.; Rack; cULus Listed - 70091707 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip; 24 Outlets;Cord 6/15 ft.;Length 72 in.; Rack; cULus Listed
70091707
Power Strip; 24 Outlets;Cord 6/15 ft.;Length 72 in.; Rack; cULus Listed 70091707
Rugged aluminum housing is ideal for tough work environments. Multiple receptacles provide power where it is needed most. Features: Grounded Outlets Silver Gray Aluminum Housing Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically Applications: Workbenches Electronic Cabinets Computer Rooms POP Displays Exhibits

Rugged aluminum housing is ideal for tough work environments. Multiple receptacles provide power where it is needed most.
Features:

  • Grounded Outlets
  • Silver Gray Aluminum Housing
  • Built-In Circuit Breakers
  • Snap-On, Adjustable Mounting Clips
  • Maximum Rating of 15 A, 120 V
  • Grounded Electrically and Mechanically
    Applications:
  • Workbenches
  • Electronic Cabinets
  • Computer Rooms
  • POP Displays
  • Exhibits
Supplier's Site
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 95F1185 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
95F1185
Power Outlet Strip; No. Of Outlets Legrand Wiremold 95F1185
POWER OUTLET STRIP; No. of Outlets:24Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:24Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 70091707 95F1185
Product Name Power Strip; 24 Outlets;Cord 6/15 ft.;Length 72 in.; Rack; cULus Listed Power Outlet Strip; No. Of Outlets Legrand Wiremold
Number of Outlets 24 24
Unlock Full Specs
to access all available technical data

Similar Products

 - 7685456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230V
Number of Outlets 6
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1589H24G1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 8
Current 20.0 amps
View Details
United Kingdom 5-Position Socket Strip - 85031054 - Interpower
Specs
Voltage 250VAC
Number of Outlets 5
Current 13.0 amps
View Details
Wireless Power Socket 65w - OME001.2A2U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 15.0 amps
View Details